Lite-On Electronics, Inc. High Power LEDs - White LTPL-M08206ZS27-T0

Description
High Power LEDs - White COB Metal 2700K
Description
High Power LEDs - White COB Metal 2700K

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-M08206ZS27-T0
High Power LEDs - White LTPL-M08206ZS27-T0
High Power LEDs - White COB Metal 2700K

High Power LEDs - White COB Metal 2700K

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LTPL-M08206ZS27-T0
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 450 milliwatts
Array Array
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3H2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3000 K
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details