Lite-On Electronics, Inc. Optoelectronics - LED Lighting - White LTPL-C08DZS30

Description
Win Source Part Number: 1148259-LTPL-C08DZS3 0 Category: Optoelectronics>LED Lighting - White Series: C08 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.156" (3.96mm) Standard Package: 360 Mounting: SMD (SMT) Current - Max: 60mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 100V Current - Test: 40mA CCT (K): 3000K Flux @ 25°C, Current - Test: 378lm (Typ) Lumens/Watt @ Current - Test: 95 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4.5°C/W Package / Case: 8-SMD, No Lead Exposed Pad Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTPL-C08
Request a Quote Datasheet
Description
Win Source Part Number: 1148259-LTPL-C08DZS3 0 Category: Optoelectronics>LED Lighting - White Series: C08 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.156" (3.96mm) Standard Package: 360 Mounting: SMD (SMT) Current - Max: 60mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 100V Current - Test: 40mA CCT (K): 3000K Flux @ 25°C, Current - Test: 378lm (Typ) Lumens/Watt @ Current - Test: 95 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4.5°C/W Package / Case: 8-SMD, No Lead Exposed Pad Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTPL-C08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1148259-LTPL-C08DZS30
Optoelectronics - LED Lighting - White 1148259-LTPL-C08DZS30
Win Source Part Number: 1148259-LTPL-C08DZS3 0 Category: Optoelectronics>LED Lighting - White Series: C08 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.156" (3.96mm) Standard Package: 360 Mounting: SMD (SMT) Current - Max: 60mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 100V Current - Test: 40mA CCT (K): 3000K Flux @ 25°C, Current - Test: 378lm (Typ) Lumens/Watt @ Current - Test: 95 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4.5°C/W Package / Case: 8-SMD, No Lead Exposed Pad Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTPL-C08

Win Source Part Number: 1148259-LTPL-C08DZS30
Category: Optoelectronics>LED Lighting - White
Series: C08
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.156" (3.96mm)
Standard Package: 360
Mounting: SMD (SMT)
Current - Max: 60mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 100V
Current - Test: 40mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 378lm (Typ)
Lumens/Watt @ Current - Test: 95 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4.5°C/W
Package / Case: 8-SMD, No Lead Exposed Pad
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTPL-C08

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-C08DZS30
High Power LEDs - White LTPL-C08DZS30
High Power LEDs - White Power LED 100/200V 4W

High Power LEDs - White Power LED 100/200V 4W

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1148259-LTPL-C08DZS30 LTPL-C08DZS30
Product Name Optoelectronics - LED Lighting - White High Power LEDs - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details