Lite-On Electronics, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible LTPL-C034UVH405

Description
Win Source Part Number: 985332-LTPL-C034UVH4 05 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 405nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2186TR,160-2186C T,160-2186DKR Base Product Number: LTPL-C034
Request a Quote Datasheet
Description
Win Source Part Number: 985332-LTPL-C034UVH4 05 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 405nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2186TR,160-2186C T,160-2186DKR Base Product Number: LTPL-C034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
985332-LTPL-C034UVH405
Optoelectronics - LED Emitters - Infrared, UV, Visible 985332-LTPL-C034UVH405
Win Source Part Number: 985332-LTPL-C034UVH4 05 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 405nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2186TR,160-2186C T,160-2186DKR Base Product Number: LTPL-C034

Win Source Part Number: 985332-LTPL-C034UVH405
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: C03
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 500
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 700mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 3.7V
Wavelength: 405nm
Package / Case: 2-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-2186TR,160-2186CT,160-2186DKR
Base Product Number: LTPL-C034

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
LTPL-C034UVH405
High Power LEDs - Single Color LTPL-C034UVH405
High Power LEDs - Single Color UV POWER LED C3.5X3.5X2.15MM LENS TYPE, 412NM, 1000 MW, 3.7V

High Power LEDs - Single Color UV POWER LED C3.5X3.5X2.15MM LENS TYPE, 412NM, 1000 MW, 3.7V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 985332-LTPL-C034UVH405 LTPL-C034UVH405
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible High Power LEDs - Single Color
Peak Wavelength 405 nm (4050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Small chip LED with reflector - SML-M13PT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers