Lite-On Electronics, Inc. LED Indication - Discrete LTL5V3SSS

Description
Amber 590nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1621-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1621-ND
LED Indication - Discrete 160-1621-ND
Amber 590nm LED Indication - Discrete 2.35V Radial

Amber 590nm LED Indication - Discrete 2.35V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1621-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details