Lite-On Electronics, Inc. LED Indication - Discrete LTL42KE6N

Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1667-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1667-ND
LED Indication - Discrete 160-1667-ND
Red 624nm LED Indication - Discrete 2.05V Radial

Red 624nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1667-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 56 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 754-1973-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
2 suppliers