Lite-On Electronics, Inc. LED Indication - Discrete LTL2T3TGK6

Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTL2T3TGK6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTL2T3TGK6-ND
LED Indication - Discrete 160-LTL2T3TGK6-ND
Green 525nm LED Indication - Discrete 3.5V Radial

Green 525nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2T3TGK6
Standard LEDs - Through Hole LTL2T3TGK6
Standard LEDs - Through Hole Green Clear 525nm

Standard LEDs - Through Hole Green Clear 525nm

Buy Now Datasheet
LED; 5mm; green; 1900÷9300mcd; 30°; 20mA; 3.5÷4V; Front: convex - 456-LTL2T3TGK6 - Utmel Electronic Limited
Hong Kong, China
LED; 5mm; green; 1900÷9300mcd; 30°; 20mA; 3.5÷4V; Front: convex
456-LTL2T3TGK6
LED; 5mm; green; 1900÷9300mcd; 30°; 20mA; 3.5÷4V; Front: convex 456-LTL2T3TGK6
LED; 5mm; green; 1900÷9300mcd; 30°; 20mA; 3.5÷4V; Front: convex

LED; 5mm; green; 1900÷9300mcd; 30°; 20mA; 3.5÷4V; Front: convex

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTL2T3TGK6-ND LTL2T3TGK6 456-LTL2T3TGK6
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED; 5mm; green; 1900÷9300mcd; 30°; 20mA; 3.5÷4V; Front: convex
LED Package: Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLMYK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details