Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3KRK

Description
Red 631nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1685-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1685-ND
LED Indication - Discrete 160-1685-ND
Red 631nm LED Indication - Discrete 2V Radial

Red 631nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150946-LTL2R3KRK
Optoelectronics - LED Indication - Discrete 1150946-LTL2R3KRK
Win Source Part Number: 1150946-LTL2R3KRK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 680mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): LTL2R3KRK.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1685 Base Product Number: LTL2R3

Win Source Part Number: 1150946-LTL2R3KRK
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 680mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 8.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): LTL2R3KRK.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1685
Base Product Number: LTL2R3

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KRK
Standard LEDs - Through Hole LTL2R3KRK
Standard LEDs - Through Hole Red Clear 631nm

Standard LEDs - Through Hole Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1685-ND 1150946-LTL2R3KRK LTL2R3KRK
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers