Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3KGD-EM

Description
Green 570nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTL2R3KGD-EM-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTL2R3KGD-EM-ND
LED Indication - Discrete 160-LTL2R3KGD-EM-ND
Green 570nm LED Indication - Discrete 1.8V Radial

Green 570nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331814-LTL2R3KGD-EM - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331814-LTL2R3KGD-EM
Optoelectronics - LED Indication - Discrete 1331814-LTL2R3KGD-EM
Manufacturer: Lite-On Inc. Win Source Part Number: 1331814-LTL2R3KGD-EM Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 30° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 38mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Wavelength - Dominant: 570nm Wavelength - Peak: 568nm Height (Max): 8.70mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LTL2R3KGDEM,160-1852 Base Product Number: LTL2R3 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331814-LTL2R3KGD-EM
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 30°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 38mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 568nm
Height (Max): 8.70mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LTL2R3KGDEM,160-1852
Base Product Number: LTL2R3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KGD-EM
Standard LEDs - Through Hole LTL2R3KGD-EM
Standard LEDs - Through Hole Thru-Hole Lamp 5mm Grn 571nm 30Deg

Standard LEDs - Through Hole Thru-Hole Lamp 5mm Grn 571nm 30Deg

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTL2R3KGD-EM-ND 1331814-LTL2R3KGD-EM LTL2R3KGD-EM
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 568 nm (5680 Å) 570 nm (5700 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers