Red 631nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole Red Clear 631nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | LTL2H3KRK-ND | LTL2H3KRK |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 639 nm (6390 Å) | |
| Viewing Angle | 15 degrees |