Lite-On Electronics, Inc. LED Indication - Discrete LTL1RMVSKNT

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTL1RMVSKNT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTL1RMVSKNT-ND
LED Indication - Discrete 160-LTL1RMVSKNT-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1RMVSKNT
Standard LEDs - Through Hole LTL1RMVSKNT
Standard LEDs - Through Hole Red 525nm Clear 3mm Thru-Hole Lamp

Standard LEDs - Through Hole Red 525nm Clear 3mm Thru-Hole Lamp

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTL1RMVSKNT-ND LTL1RMVSKNT
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details