Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHTBK3LC

Description
Blue 470nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL1CHTBK3LC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL1CHTBK3LC-ND
LED Indication - Discrete LTL1CHTBK3LC-ND
Blue 470nm LED Indication - Discrete 3V Radial

Blue 470nm LED Indication - Discrete 3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHTBK3LC
Standard LEDs - Through Hole LTL1CHTBK3LC
Standard LEDs - Through Hole Blue Clear 470nm

Standard LEDs - Through Hole Blue Clear 470nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL1CHTBK3LC-ND LTL1CHTBK3LC
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, 3W, Aveon, Wrm Wht, 153Lm; Product Range Broadcom - 36AJ8253 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details