Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHKGKNN

Description
Green 572nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1659-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1659-ND
LED Indication - Discrete 160-1659-ND
Green 572nm LED Indication - Discrete 2.05V Radial

Green 572nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTL1CHKGKNN
041263-LTL1CHKGKNN
LED Indication - Discrete - LTL1CHKGKNN 041263-LTL1CHKGKNN
Manufacturer: Lite-On Inc. Win Source Part Number: 041263-LTL1CHKGKNN Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.05V Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 5.20mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 041263-LTL1CHKGKNN
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.05V
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 320mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 575nm
Height (Max): 5.20mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHKGKNN
Standard LEDs - Through Hole LTL1CHKGKNN
Standard LEDs - Through Hole Green Clear

Standard LEDs - Through Hole Green Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1659-ND 041263-LTL1CHKGKNN LTL1CHKGKNN
Product Name LED Indication - Discrete LED Indication - Discrete - LTL1CHKGKNN Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 575 nm (5750 Å) 572 nm (5720 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XLCWD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 34 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details