Lite-On USA International Inc. LED Indication - Discrete LTL1CHKEKNN

Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1943-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1943-ND
LED Indication - Discrete 160-1943-ND
Red 624nm LED Indication - Discrete 2.05V Radial

Red 624nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHKEKNN
Standard LEDs - Through Hole LTL1CHKEKNN
Standard LEDs - Through Hole Red Clear

Standard LEDs - Through Hole Red Clear

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1943-ND LTL1CHKEKNN
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details