Lite-On USA International Inc. Optoelectronics - LED Indication - Discrete LTL1BEKVJNN

Description
Win Source Part Number: 1155723-LTL1BEKVJNN Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Cathode Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 110mcd Green, 110mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 631nm Red Wavelength - Peak: 575nm Green, 639nm Red Height (Max): 5.15mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Alternative Parts (Cross-Reference): LTL-1BEKVJNN; LTL1BEKVJNN.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1939,LTL1BEKVJNN -ND Base Product Number: LTL1
Request a Quote Datasheet
Description
Win Source Part Number: 1155723-LTL1BEKVJNN Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Cathode Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 110mcd Green, 110mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 631nm Red Wavelength - Peak: 575nm Green, 639nm Red Height (Max): 5.15mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Alternative Parts (Cross-Reference): LTL-1BEKVJNN; LTL1BEKVJNN.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1939,LTL1BEKVJNN -ND Base Product Number: LTL1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1155723-LTL1BEKVJNN
Optoelectronics - LED Indication - Discrete 1155723-LTL1BEKVJNN
Win Source Part Number: 1155723-LTL1BEKVJNN Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Cathode Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 110mcd Green, 110mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 631nm Red Wavelength - Peak: 575nm Green, 639nm Red Height (Max): 5.15mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Alternative Parts (Cross-Reference): LTL-1BEKVJNN; LTL1BEKVJNN.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1939,LTL1BEKVJNN -ND Base Product Number: LTL1

Win Source Part Number: 1155723-LTL1BEKVJNN
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Bulk
Standard Package: 1,000
Configuration: Common Cathode
Viewing Angle: 45°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 110mcd Green, 110mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 631nm Red
Wavelength - Peak: 575nm Green, 639nm Red
Height (Max): 5.15mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
Alternative Parts (Cross-Reference): LTL-1BEKVJNN; LTL1BEKVJNN.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1939,LTL1BEKVJNN-ND
Base Product Number: LTL1

Buy Now Datasheet
LED Indication - Discrete - 160-1939-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1939-ND
LED Indication - Discrete 160-1939-ND
Green, Red 572nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Green, Red 572nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1BEKVJNN
Standard LEDs - Through Hole LTL1BEKVJNN
Standard LEDs - Through Hole Red/Green Diffused

Standard LEDs - Through Hole Red/Green Diffused

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1155723-LTL1BEKVJNN 160-1939-ND LTL1BEKVJNN
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 572 nm (5720 Å) 575 to 639 nm (5750 to 6390 Å)
Viewing Angle 45 degrees 45 degrees
Forward Voltage 2.1 volts 2 to 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1123-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details