Lite-On Electronics, Inc. LED Indication - Discrete - LTL-5234 LTL-5234

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 780200-LTL-5234 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 44° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Family Name: LTL-5234 Categories: Optoelectronics Height (Maximum): 6.05mm Alternative Parts (Cross-Reference): SLR-56MC3F; SLA-580MT3F; SLR-56MCT32 ; UT1824-81-R; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 780200-LTL-5234 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 44° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Family Name: LTL-5234 Categories: Optoelectronics Height (Maximum): 6.05mm Alternative Parts (Cross-Reference): SLR-56MC3F; SLA-580MT3F; SLR-56MCT32 ; UT1824-81-R; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-5234
780200-LTL-5234
LED Indication - Discrete - LTL-5234 780200-LTL-5234
Manufacturer: Lite-On Inc. Win Source Part Number: 780200-LTL-5234 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 44° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Family Name: LTL-5234 Categories: Optoelectronics Height (Maximum): 6.05mm Alternative Parts (Cross-Reference): SLR-56MC3F; SLA-580MT3F; SLR-56MCT32 ; UT1824-81-R; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 780200-LTL-5234
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Package: Radial
Viewing Angle: 44°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 5.00mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Family Name: LTL-5234
Categories: Optoelectronics
Height (Maximum): 6.05mm
Alternative Parts (Cross-Reference): SLR-56MC3F; SLA-580MT3F; SLR-56MCT32 ; UT1824-81-R;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED GREEN CLEAR 5MM ROUND T/H - 456-LTL-5234 - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 5MM ROUND T/H
456-LTL-5234
LED GREEN CLEAR 5MM ROUND T/H 456-LTL-5234
LED GREEN CLEAR 5MM ROUND T/H

LED GREEN CLEAR 5MM ROUND T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-5234
Standard LEDs - Through Hole LTL-5234
Standard LEDs - Through Hole Green

Standard LEDs - Through Hole Green

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 780200-LTL-5234 456-LTL-5234 LTL-5234
Product Name LED Indication - Discrete - LTL-5234 LED GREEN CLEAR 5MM ROUND T/H Standard LEDs - Through Hole
LED Type Green; Green Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details