Lite-On Electronics, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-523-11 LTL-523-11

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064283-LTL-523-11 Packaging: Bulk Color: Red Voltage Rating: 2V Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 60° Millicandela Rating: 60mcd Lens Style/Size: Round with Domed Top, 4.80mm Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064283-LTL-523-11 Packaging: Bulk Color: Red Voltage Rating: 2V Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 60° Millicandela Rating: 60mcd Lens Style/Size: Round with Domed Top, 4.80mm Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-523-11
1064283-LTL-523-11
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-523-11 1064283-LTL-523-11
Manufacturer: Lite-On Inc. Win Source Part Number: 1064283-LTL-523-11 Packaging: Bulk Color: Red Voltage Rating: 2V Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 60° Millicandela Rating: 60mcd Lens Style/Size: Round with Domed Top, 4.80mm Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064283-LTL-523-11
Packaging: Bulk
Color: Red
Voltage Rating: 2V
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 60mcd
Lens Style/Size: Round with Domed Top, 4.80mm
Wavelength - Peak: 635nm
Current: 30mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1064283-LTL-523-11
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-523-11
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details