Lite-On Electronics, Inc. LED Indication - Discrete LTL-4273

Description
Amber 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1966-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1966-ND
LED Indication - Discrete 160-1966-ND
Amber 588nm LED Indication - Discrete 2.1V Radial

Amber 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4273
Standard LEDs - Through Hole LTL-4273
Standard LEDs - Through Hole Amber Diffused

Standard LEDs - Through Hole Amber Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1966-ND LTL-4273
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 600 nm (6000 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers