Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068395-LTL-4256N
Packaging: Bulk
Color: Yellow
Length: 3.2 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.1 V
Luminous Intensity: 40 mcd
Power Dissipation: 60 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 45 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 5.85 mm
Number of Pins: 2
Wavelength: 585 nm
Diameter: 3 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: T
Number of LEDs: 1
Lens Style: Clear
Alternative Parts (Cross-Reference): SSL-LX3044YC; SML-LX1206YC-TR; SML-LX0805YC-TR; 598-8350-117F; LY T67F-U1AA-36-1-Z; LY A67K-K2M1-26-ZLTL-42
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541402000, 8541402000
Test Current: 10 mA
Dominant Wavelength: 588 nm
Illumination Color: Yellow
Yellow 588nm LED Indication - Discrete 2.1V Radial
Yellow LED 3mm Clear 588nm 40mcd 45deg
Yellow LED 3mm Clear 588nm 40mcd 45deg
Yellow 3 mm T-1 45° Water Clear 40 mcd LED Through Hole
Standard LEDs - Through Hole Yellow Clear
| Win Source Electronics | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1068395-LTL-4256N | 160-1147-ND | 1278405 | 456-LTL-4256N | LTL-4256N |
| Product Name | Optics - LEDs - Light Pipes - LTL-4256N | LED Indication - Discrete | LEDs | Yellow 3 mm T-1 45° Water Clear 40 mcd LED Through Hole | Standard LEDs - Through Hole |
| LED Type | Yellow; Yellow | Yellow | Yellow; Yellow | Yellow; Yellow | |
| Peak Wavelength | 585 nm (5850 Å) | 585 nm (5850 Å) | 585 nm (5850 Å) | 585 nm (5850 Å) | |
| Viewing Angle | 45 degrees | 45 degrees | 45 degrees | ||
| Luminous Intensity | 40 milliCandela | 40 milliCandela | |||
| Forward Current | 20 milliamps |