Lite-On USA International Inc. LED Indication - Discrete LTL-4252N

Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1146-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1146-ND
LED Indication - Discrete 160-1146-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4252N
Standard LEDs - Through Hole LTL-4252N
Standard LEDs - Through Hole Yellow Transparent

Standard LEDs - Through Hole Yellow Transparent

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1146-ND LTL-4252N
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details