Lite-On Electronics, Inc. LED Indication - Discrete LTL-4251NLC

Description
Yellow 588nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1962-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1962-ND
LED Indication - Discrete 160-1962-ND
Yellow 588nm LED Indication - Discrete 1.8V Radial

Yellow 588nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4251NLC
Standard LEDs - Through Hole LTL-4251NLC
Standard LEDs - Through Hole Yellow

Standard LEDs - Through Hole Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1962-ND LTL-4251NLC
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details