Lite-On Electronics, Inc. LED Indication - Discrete LTL-4251

Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1961-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1961-ND
LED Indication - Discrete 160-1961-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4251
Standard LEDs - Through Hole LTL-4251
Standard LEDs - Through Hole Yellow Diffused

Standard LEDs - Through Hole Yellow Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1961-ND LTL-4251
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Forward Current 430 milliamps
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers