Lite-On USA International Inc. LED Indication - Discrete LTL-4233

Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1130-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1130-ND
LED Indication - Discrete 160-1130-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4233
Standard LEDs - Through Hole LTL-4233
Standard LEDs - Through Hole Green Diffused

Standard LEDs - Through Hole Green Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1130-ND LTL-4233
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Circular LED lamp - SLR-332VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details