Lite-On Electronics, Inc. LED Indication - Discrete LTL-4231N-1

Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1958-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1958-ND
LED Indication - Discrete 160-1958-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-4231N-1
784524-LTL-4231N-1
LED Indication - Discrete - LTL-4231N-1 784524-LTL-4231N-1
Manufacturer: Lite-On Inc. Win Source Part Number: 784524-LTL-4231N-1 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5.6mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.00mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Family Name: LTL-4231N-1 Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.85mm Alternative Parts (Cross-Reference): SLX-LX3054GD; SLR-332MG; SSL-LX3054GD-5V; WP710A10GD; Introduction Date: April 04, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 784524-LTL-4231N-1
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Package: Radial
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 5.6mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.00mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Family Name: LTL-4231N-1
Categories: Optoelectronics
Manufacturer Package: T-1
Height (Maximum): 5.85mm
Alternative Parts (Cross-Reference): SLX-LX3054GD; SLR-332MG; SSL-LX3054GD-5V; WP710A10GD;
Introduction Date: April 04, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4231N-1
Standard LEDs - Through Hole LTL-4231N-1
Standard LEDs - Through Hole Green Diffused

Standard LEDs - Through Hole Green Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1958-ND 784524-LTL-4231N-1 LTL-4231N-1
Product Name LED Indication - Discrete LED Indication - Discrete - LTL-4231N-1 Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Small chip LED with reflector - SML-M13UT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details