Lite-On Electronics, Inc. LED Indication - Discrete LTL-4222N

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1140-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1140-ND
LED Indication - Discrete 160-1140-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4222N
Standard LEDs - Through Hole LTL-4222N
Standard LEDs - Through Hole Red Transparent

Standard LEDs - Through Hole Red Transparent

Buy Now Datasheet
Red 3 mm 45° Tinted Clear 29 mcd 2 V LED Through Hole - 456-LTL-4222N - Utmel Electronic Limited
Hong Kong, China
Red 3 mm 45° Tinted Clear 29 mcd 2 V LED Through Hole
456-LTL-4222N
Red 3 mm 45° Tinted Clear 29 mcd 2 V LED Through Hole 456-LTL-4222N
Red 3 mm 45° Tinted Clear 29 mcd 2 V LED Through Hole

Red 3 mm 45° Tinted Clear 29 mcd 2 V LED Through Hole

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1140-ND LTL-4222N 456-LTL-4222N
Product Name LED Indication - Discrete Standard LEDs - Through Hole Red 3 mm 45° Tinted Clear 29 mcd 2 V LED Through Hole
LED Package: Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details