Lite-On USA International Inc. LED Indication - Discrete LTL-4221

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1877-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1877-ND
LED Indication - Discrete 160-1877-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 1689445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED 3mm Diffused 623nm 8.7mcd 40deg

Red LED 3mm Diffused 623nm 8.7mcd 40deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4221
Standard LEDs - Through Hole LTL-4221
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1877-ND 1689445 LTL-4221
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: Radial 3.2 (dia.) x 4.45mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 632 nm (6320 Å)
Viewing Angle 40 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXK02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details