Lite-On USA International Inc. LED Indication - Discrete LTL-403P

Description
Red 657nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 657nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL-403P-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL-403P-ND
LED Indication - Discrete LTL-403P-ND
Red 657nm LED Indication - Discrete 2.1V Radial

Red 657nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-403P
Standard LEDs - Through Hole LTL-403P
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL-403P-ND LTL-403P
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 104 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details