Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial - 3 Leads
Manufacturer: Lite-On Inc.
Win Source Part Number: 1331812-LTL-30EDJ
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Yellow
Standard Package: 500
Mounting: Through Hole
Configuration: Common Cathode
Viewing Angle: 30°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 29mcd Green, 29mcd Yellow
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 569nm Green, 588nm Yellow
Wavelength - Peak: 565nm Green, 585nm Yellow
Height (Max): 8.60mm
Supplier Device Package: T-1 3/4
Case / Package: Radial - 3 Leads
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LTL30EDJ,160-1714
Base Product Number: LTL-30
RoHS Status: ROHS3 Compliant
Standard LEDs - Through Hole Yellow/Green Diffused
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1714-ND | 1331812-LTL-30EDJ | LTL-30EDJ |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial - 3 Leads | ||
| LED Type | Yellow; Green; Multi-Colored | Yellow; Green; Multi-Colored; Green, Yellow | |
| Peak Wavelength | 565 to 585 nm (5650 to 5850 Å) | 569 nm (5690 Å) | |
| Viewing Angle | 30 degrees | 30 degrees |