Lite-On USA International Inc. LEDs LTL-307E

Description
Lite-On LTL-307E LED
Request a Quote Datasheet
Description
Lite-On LTL-307E LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTL-307E LED

Lite-On LTL-307E LED

Supplier's Site
LEDs - 1689439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTL-307E LED

Lite-On LTL-307E LED

Supplier's Site
LED Indication - Discrete - 160-1705-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1705-ND
LED Indication - Discrete 160-1705-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307E
Standard LEDs - Through Hole LTL-307E
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278392 160-1705-ND LTL-307E
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5.85 (dia.) x 8.6mm Radial
LED Type Red; Red Red
Peak Wavelength 623 nm (6230 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details