Lite-On Electronics, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-2300HR LTL-2300HR

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784522-LTL-2300HR Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 4.2mcd Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm Wavelength - Peak: 635nm Current: 25mA Lens Type: Diffused Family Name: LTL-2300HR Categories: Optoelectronics Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784522-LTL-2300HR Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 4.2mcd Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm Wavelength - Peak: 635nm Current: 25mA Lens Type: Diffused Family Name: LTL-2300HR Categories: Optoelectronics Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-2300HR
784522-LTL-2300HR
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-2300HR 784522-LTL-2300HR
Manufacturer: Lite-On Inc. Win Source Part Number: 784522-LTL-2300HR Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 4.2mcd Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm Wavelength - Peak: 635nm Current: 25mA Lens Type: Diffused Family Name: LTL-2300HR Categories: Optoelectronics Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784522-LTL-2300HR
Packaging: Tube
Mounting Style: Through Hole
Color: Red
Voltage Rating: 2V
Configuration: Bar - Single, DIP
Millicandela Rating: 4.2mcd
Lens Style/Size: Rectangle with Flat Top, 8.89mm x 3.81mm
Wavelength - Peak: 635nm
Current: 25mA
Lens Type: Diffused
Family Name: LTL-2300HR
Categories: Optoelectronics
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 784522-LTL-2300HR
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-2300HR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-XZFBAMYRK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 463 to 591 nm (4630 to 5910 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details