Lite-On Electronics, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible LTE-C1901-ZF

Description
Win Source Part Number: 1072716-LTE-C1901-ZF Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 50mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 0.47mW/sr @ 20mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTE-C1901
Request a Quote Datasheet
Description
Win Source Part Number: 1072716-LTE-C1901-ZF Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 50mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 0.47mW/sr @ 20mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTE-C1901
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1072716-LTE-C1901-ZF
Optoelectronics - LED Emitters - Infrared, UV, Visible 1072716-LTE-C1901-ZF
Win Source Part Number: 1072716-LTE-C1901-ZF Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 50mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 0.47mW/sr @ 20mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTE-C1901

Win Source Part Number: 1072716-LTE-C1901-ZF
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 3,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 1.2V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 0.47mW/sr @ 20mA
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTE-C1901

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072716-LTE-C1901-ZF
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details