Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3208-002 HSDL-3208-002

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068198-HSDL-3208-002 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.0mm x 2.8mm x 1.6mm Standards: IrDA 1.4 Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 100μA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068198-HSDL-3208-002 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.0mm x 2.8mm x 1.6mm Standards: IrDA 1.4 Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 100μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3208-002 - 068198-HSDL-3208-002 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3208-002
068198-HSDL-3208-002
IrDA Transceiver Modules - HSDL-3208-002 068198-HSDL-3208-002
Manufacturer: Lite-On Inc. Win Source Part Number: 068198-HSDL-3208-002 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.0mm x 2.8mm x 1.6mm Standards: IrDA 1.4 Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 100μA

Manufacturer: Lite-On Inc.
Win Source Part Number: 068198-HSDL-3208-002
Packaging: Tape and Reel
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.0mm x 2.8mm x 1.6mm
Standards: IrDA 1.4
Link Range, Low Power: 30cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Idle Current, Typ at 25°C: 100μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 068198-HSDL-3208-002
Product Name IrDA Transceiver Modules - HSDL-3208-002
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details