LISTA AG Workbenches

Description
Thanks to the wide range of combination options, every workstation can be practically equipped with workbenches in a space-saving way. The combinable workbench tops, drawers and equipment cabinets, vices and rear panels can be organised to create optimum working conditions, always taking into account the latest findings in ergonomics. Benefits Diversity of the plates Select a multiplex, beech, urphen or hard laminate top. For any purpose, you will find the appropriate disk surface. Adjustable shelves and dividers We offer smooth and slotted for the division with partitions adjustable shelves. You can also order non-slip ribbed mats. Pre-drilled workbench top All Selection workbench tops have pilot holes including sleeves to fasten all kinds of components. Drawer cabinets Hand: The proven LISTA drawer cabinets complement your ideal workbench. Container strips and bins These strips are easy to hang and are suitable for the absorption of polyethylene storage containers of sizes 2, 3 and 4. Power supply The power conduits are attached to the support pillars of the organisable rear panels without screws and are supplied either with type 13 Switzerland sockets, protective earth sockets, France or Great Britain sockets. Backs LISTA rear panels hang screwless into the support pillar. The rear panels are perforated for receiving tool holders and hooks. Extreme load-bearing capacity Strengthened workbench leg assemblies with a load capacity of up to 4t are available on request.
Description
Thanks to the wide range of combination options, every workstation can be practically equipped with workbenches in a space-saving way. The combinable workbench tops, drawers and equipment cabinets, vices and rear panels can be organised to create optimum working conditions, always taking into account the latest findings in ergonomics. Benefits Diversity of the plates Select a multiplex, beech, urphen or hard laminate top. For any purpose, you will find the appropriate disk surface. Adjustable shelves and dividers We offer smooth and slotted for the division with partitions adjustable shelves. You can also order non-slip ribbed mats. Pre-drilled workbench top All Selection workbench tops have pilot holes including sleeves to fasten all kinds of components. Drawer cabinets Hand: The proven LISTA drawer cabinets complement your ideal workbench. Container strips and bins These strips are easy to hang and are suitable for the absorption of polyethylene storage containers of sizes 2, 3 and 4. Power supply The power conduits are attached to the support pillars of the organisable rear panels without screws and are supplied either with type 13 Switzerland sockets, protective earth sockets, France or Great Britain sockets. Backs LISTA rear panels hang screwless into the support pillar. The rear panels are perforated for receiving tool holders and hooks. Extreme load-bearing capacity Strengthened workbench leg assemblies with a load capacity of up to 4t are available on request.

Suppliers

Company
Product
Description
Supplier Links
Workbenches -  - LISTA AG
Erlen, Switzerland
Workbenches
Workbenches
Thanks to the wide range of combination options, every workstation can be practically equipped with workbenches in a space-saving way. The combinable workbench tops, drawers and equipment cabinets, vices and rear panels can be organised to create optimum working conditions, always taking into account the latest findings in ergonomics. Benefits Diversity of the plates Select a multiplex, beech, urphen or hard laminate top. For any purpose, you will find the appropriate disk surface. Adjustable shelves and dividers We offer smooth and slotted for the division with partitions adjustable shelves. You can also order non-slip ribbed mats. Pre-drilled workbench top All Selection workbench tops have pilot holes including sleeves to fasten all kinds of components. Drawer cabinets Hand: The proven LISTA drawer cabinets complement your ideal workbench. Container strips and bins These strips are easy to hang and are suitable for the absorption of polyethylene storage containers of sizes 2, 3 and 4. Power supply The power conduits are attached to the support pillars of the organisable rear panels without screws and are supplied either with type 13 Switzerland sockets, protective earth sockets, France or Great Britain sockets. Backs LISTA rear panels hang screwless into the support pillar. The rear panels are perforated for receiving tool holders and hooks. Extreme load-bearing capacity Strengthened workbench leg assemblies with a load capacity of up to 4t are available on request.

Thanks to the wide range of combination options, every workstation can be practically equipped with workbenches in a space-saving way. The combinable workbench tops, drawers and equipment cabinets, vices and rear panels can be organised to create optimum working conditions, always taking into account the latest findings in ergonomics.

Benefits

Diversity of the plates

Select a multiplex, beech, urphen or hard laminate top. For any purpose, you will find the appropriate disk surface.

Adjustable shelves and dividers

We offer smooth and slotted for the division with partitions adjustable shelves. You can also order non-slip ribbed mats.

Pre-drilled workbench top

All Selection workbench tops have pilot holes including sleeves to fasten all kinds of components.

Drawer cabinets

Hand: The proven LISTA drawer cabinets complement your ideal workbench.

Container strips and bins

These strips are easy to hang and are suitable for the absorption of polyethylene storage containers of sizes 2, 3 and 4.

Power supply

The power conduits are attached to the support pillars of the organisable rear panels without screws and are supplied either with type 13 Switzerland sockets, protective earth sockets, France or Great Britain sockets.

Backs

LISTA rear panels hang screwless into the support pillar. The rear panels are perforated for receiving tool holders and hooks.

Extreme load-bearing capacity

Strengthened workbench leg assemblies with a load capacity of up to 4t are available on request.

Supplier's Site

Technical Specifications

  LISTA AG
Product Category Workbenches and Workstations (Industrial)
Product Name Workbenches
Type Assembly or Test Bench
Length 27.6 to 31.5 inch (700 to 800 mm)
Width 59.1 to 78.7 inch (1500.00 to 2000.00 mm)
Height 33.1 to 35.4 inch (840 to 900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details