LISTA AG Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| Benefits High load-bearing capacity up to 1.0 t for the stationary model with evenly distributed load Smooth-running drawers with 70 kg supported load (30 kg when used as mobile storage)... | |
| LISTA compact workbenches are versatile and can be loaded with up to 1500 kg. This is made possible by the high material quality as well as tightly welded joints which... | |
| Modern industrial production cannot do without reliable quality assurance. The Quality Stations and computer cabinets provide the suitable infrastructure for everincreasing quality demands. It is imperative to check the quality... | |
| New forms of organisation, changed production flows and technologies call for flexibility, ergonomics and efficiency. With its workstation system programme, LISTA offers an all-in-one solution for optimising manual workstations and... | |
| Thanks to the wide range of combination options, every workstation can be practically equipped with workbenches in a space-saving way. The combinable workbench tops, drawers and equipment cabinets, vices and... | |
| The main focus of every new workstation design is on efficiency improvement and maximum value creation. Production conditions such as high variant diversity and short product life cycles are crucial... | |
| Workbenches, compact or system workbenches, individual, team or testing and inspection workstations - the compatible superstructure system is unique due to its flexibility and the variety of ways it can... |