LISTA sheet steel drawer cabinets offer made-to-measure top quality for professional use. Materials and work guarantee trouble-free installation and use, and maintain the value of your expensive inventories. The drawer cabinets come with a load-bearing capacity of 75 kg or 200 kg per drawer and so offer even greater flexibility for each type of inventory.
Quiet / full extension
The no-cross bar differential pull-outs ensure perfect quietness and allows full extension.
Single-drawer blocking system
If one drawer is pulled out it blocks all other drawers. A tilting of the cabinet is prevented.
Punch out
All covers are provided with perforated holes for the subsequent addition of a table top or a second drawer cabinet.
Impact-resistant coating
Available in 12 standard colours and on request in other colours. The environmentally friendly powder coating provides impact and abrasion resistant surfaces.
Mobile cabinets
The mobile drawer cabinets can be equipped with raised edges, ribbed mats, castors with brakes and fixed Castors.
Central locks
All drawer cabinets are lockable (key lock, code lock or remote lock).
Electronic locking systems
With a code lock, a key is replaced by a numerical code. The system is independent from an external power supply thanks to battery operation.
| LISTA AG | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Name | Drawer Cabinets, Depth 27E / 36E |
| Use | Industrial |
| Type | Drawer Cabinet |
| Features | Modular; Portable (optional feature) |
| Material | Steel |