Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSMITTERS
LINX TECHNOLOGIES
OTX-418-HH-KF5-MS -- RF RECEIVER, TRANSMITTER, AND TRANSCEIVER FINISHED UNITS
Linx Technologies
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-418-HH-KF5-MS
Description
RF Transmitter 418MHz ASK, OOK Handheld, 5 Button
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Transmitter 418MHz ASK, OOK Handheld, 5 Button
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-418-HH-KF5-MS
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-418-HH-KF5-MS
RF Transmitter 418MHz ASK, OOK Handheld, 5 Button
RF Transmitter 418MHz ASK, OOK Handheld, 5 Button
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Transmitters
Product Number
OTX-418-HH-KF5-MS
Product Name
RF Receiver, Transmitter, and Transceiver Finished Units
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
3.3 V 16-bit registered transceiver; 3-state
74LVT16543ADGG,118
Specs
Package Type
SOT364-1 SOT364-1
Features
RoHS
Operating Temperature
85.0 C (185.0 F)
View Details
2
suppliers
Qorvo
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports
QM57518
Specs
Package Type
Surface Mount; Leadless SMT
View Details
TECAT Performance Systems, LLC
Wireless Data Sensor
WISER LC100-PP
Specs
Operating Temperature
-40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power
13.4 dBm
Operating Frequency
2400 MHz
View Details
Anaren, Inc.
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module
A2500R24C-EZ4x
Specs
Applications
Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type
Surface Mount
Operating Frequency
2400 to 2484 MHz
View Details