Linx Technologies Interface - Interface - Encoders, Decoders, Converters - LICAL-DEC-MS001 LICAL-DEC-MS001

Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 778613-LICAL-DEC-MS0 01 Series: MS Packaging: Reel package Type: Data Decoder Package: 20-SSOP (0.209", 5.30mm Width) Applications: Alarm Systems, Communication Systems Mounting: SMD Operating Supply Voltage: 2.0 V ~ 5.5 V Family Name: MS001 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: April 18, 2011 Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 778613-LICAL-DEC-MS0 01 Series: MS Packaging: Reel package Type: Data Decoder Package: 20-SSOP (0.209", 5.30mm Width) Applications: Alarm Systems, Communication Systems Mounting: SMD Operating Supply Voltage: 2.0 V ~ 5.5 V Family Name: MS001 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: April 18, 2011 Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - LICAL-DEC-MS001 - 778613-LICAL-DEC-MS001 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - LICAL-DEC-MS001
778613-LICAL-DEC-MS001
Interface - Interface - Encoders, Decoders, Converters - LICAL-DEC-MS001 778613-LICAL-DEC-MS001
Manufacturer: Linx Technologies Inc. Win Source Part Number: 778613-LICAL-DEC-MS0 01 Series: MS Packaging: Reel package Type: Data Decoder Package: 20-SSOP (0.209", 5.30mm Width) Applications: Alarm Systems, Communication Systems Mounting: SMD Operating Supply Voltage: 2.0 V ~ 5.5 V Family Name: MS001 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: April 18, 2011 Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 778613-LICAL-DEC-MS001
Series: MS
Packaging: Reel package
Type: Data Decoder
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: Alarm Systems, Communication Systems
Mounting: SMD
Operating Supply Voltage: 2.0 V ~ 5.5 V
Family Name: MS001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Introduction Date: April 18, 2011
Country of Origin: United States of America
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778613-LICAL-DEC-MS001
Product Name Interface - Interface - Encoders, Decoders, Converters - LICAL-DEC-MS001
Supply Voltage Other; 2.0 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Interface Transceiver IC - 753-ADM7001 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
View Details
Triple inverting Schmitt trigger - 74AHC3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details