Linx Technologies RF Antennas ANT-GNRM-L1A-1

Description
1.561GHz, 1.575GHz, 1.6015GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.601GHz ~ 1.602GHz 32.8dBi, 33.5dBi, 33.4dBi SMA Male Magnetic
Datasheet
Description
1.561GHz, 1.575GHz, 1.6015GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.601GHz ~ 1.602GHz 32.8dBi, 33.5dBi, 33.4dBi SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GNRM-L1A-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GNRM-L1A-1
RF Antennas ANT-GNRM-L1A-1
1.561GHz, 1.575GHz, 1.6015GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.601GHz ~ 1.602GHz 32.8dBi, 33.5dBi, 33.4dBi SMA Male Magnetic

1.561GHz, 1.575GHz, 1.6015GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.601GHz ~ 1.602GHz 32.8dBi, 33.5dBi, 33.4dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-GNRM-L1A-1
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details