Linx Technologies Stub Element for MAG Bases ANT-ELE-S01-011

Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote
Description
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-ELE-S01-011 is a low-cost, high-performance RF antenna designed for use with MAG Series magnetic bases, making it suitable for both stationary and mobile applications. It operates within a frequency range of 2.40,Äì2.50GHz and features an omnidirectional performance with a typical Voltage Standing Wave Ratio (VSWR) of ,â§ 2.0 at the center frequency, indicating efficient energy transmission. The antenna is constructed to withstand outdoor environments, ensuring durability for applications on vehicles or in exposed settings. It has a secure attachment to MAG Series bases and is fully weatherized, featuring an attractive black finish. The operational temperature range is from ,Äì40°C to +80°C, and it has a 50-ohm impedance. This antenna requires a MAG1 Series base, which is sold separately.

Datasheet Summary
Powered by GS/AI

The ANT-ELE-S01-011 is a low-cost, high-performance RF antenna designed for use with MAG Series magnetic bases, making it suitable for both stationary and mobile applications. It operates within a frequency range of 2.40,Äì2.50GHz and features an omnidirectional performance with a typical Voltage Standing Wave Ratio (VSWR) of ,â§ 2.0 at the center frequency, indicating efficient energy transmission. The antenna is constructed to withstand outdoor environments, ensuring durability for applications on vehicles or in exposed settings. It has a secure attachment to MAG Series bases and is fully weatherized, featuring an attractive black finish. The operational temperature range is from ,Äì40°C to +80°C, and it has a 50-ohm impedance. This antenna requires a MAG1 Series base, which is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Stub Element for MAG Bases - ANT-ELE-S01-011 - Linx Technologies
Merlin, OR, USA
Stub Element for MAG Bases
ANT-ELE-S01-011
Stub Element for MAG Bases ANT-ELE-S01-011
ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications. Affordable: priced for cost-sensitive applications Durable: weatherized finish resists damage Secure: powerful magnet keeps the antenna in place

ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their low price makes them a smart choice for cost-sensitive applications.

  • Affordable: priced for cost-sensitive applications
  • Durable: weatherized finish resists damage
  • Secure: powerful magnet keeps the antenna in place
Supplier's Site Datasheet
2.45GHz Rf Antenna - 875-ANT-ELE-S01-011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHz Rf Antenna
875-ANT-ELE-S01-011
2.45GHz Rf Antenna 875-ANT-ELE-S01-011
Antennas 2.45GHz Stub Element for MAG Bases Product overview: ANT-ELE-S01-011 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-011 can be used for catalog matching and distributor lookup.

Antennas 2.45GHz Stub Element for MAG Bases Product overview: ANT-ELE-S01-011 from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-ELE-S01-011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz Stub Element for MAG Bases

Antennas 2.45GHz Stub Element for MAG Bases

Buy Now
RF Antennas - ANT-ELE-S01-011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-ELE-S01-011
RF Antennas ANT-ELE-S01-011
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz M5 Magnetic

2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz M5 Magnetic

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-ELE-S01-011 875-ANT-ELE-S01-011 ANT-ELE-S01-011 ANT-ELE-S01-011
Product Name Stub Element for MAG Bases 2.45GHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
VSWR 1.5 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-58FPC-5L10CP16-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers