Eteily Technologies India Pvt. Ltd.
5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector
ET-58FPC-5L10CP16-U
Description
Product: Antenna
Type: Internal Antenna
Frequency: 5700~5800MHz
Gain: 3dBi
Technology: Wi-Fi
Radiation: Omnidirectional
Mounting: PCB Mount
Cable: 1.13mm
Connector: UFL Right Angled
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Antenna
Type: Internal Antenna
Frequency: 5700~5800MHz
Gain: 3dBi
Technology: Wi-Fi
Radiation: Omnidirectional
Mounting: PCB Mount
Cable: 1.13mm
Connector: UFL Right Angled
Request a Quote
Email Supplier
Suppliers
5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector
ET-58FPC-5L10CP16-U
Product: Antenna
Type: Internal Antenna
Frequency: 5700~5800MHz
Gain: 3dBi
Technology: Wi-Fi
Radiation: Omnidirectional
Mounting: PCB Mount
Cable: 1.13mm
Connector: UFL Right Angled
- Product: Antenna
- Type: Internal Antenna
- Frequency: 5700~5800MHz
- Gain: 3dBi
- Technology: Wi-Fi
- Radiation: Omnidirectional
- Mounting: PCB Mount
- Cable: 1.13mm
- Connector: UFL Right Angled
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
ET-58FPC-5L10CP16-U |
|
Product Name
|
5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector |
|
Pattern Type
|
Omni directional
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Pattern Type
Directional
Primary Frequency Range
2400.0 to 2500.0 MHz
Gain
15 dB
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
824.0 to 1990.0 MHz
Gain
2 dB
View Details
Eteily Technologies India Pvt. Ltd.
Primary Frequency Range
864.0 to 868.0 MHz
Gain
5 dB
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
600.0 to 6000.0 MHz
Gain
14 dB
View Details