The ANT-DB1-VDP-TNC is a tri-band RF antenna designed for efficient operation across three frequency bands: 824,Äì960MHz, 1.71,Äì1.99GHz, and 2.40,Äì2.48GHz. It features a compact, center-fed design that allows for surface mounting on flat, non-conductive surfaces such as windows and drywall, using an integral adhesive for permanent attachment. The antenna is equipped with 9.8 feet (3m) of RG-174 coaxial cable, which enters from the bottom to support vertical orientation. This model has a low Voltage Standing Wave Ratio (VSWR), with typical values of ,â§1.5 at 824,Äì960MHz, ,â§1.9 at 1.71,Äì1.99GHz, and ,â§1.9 at 2.40,Äì2.48GHz, indicating good impedance matching. The peak gain is ,Äì1.8dBi for the first band, ,Äì1.7dBi for the second, and ,Äì1.3dBi for the third. The antenna operates within a temperature range of ,Äì40°C to +80°C and is available with a TNC connector. Its omni-directional radiation pattern and weatherized construction make it suitable for various applications.
VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end.
Antennas Vertical Tri-Band Ant. TNC Connector
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi TNC Adhesive
| Linx Technologies | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ANT-DB1-VDP-TNC | ANT-DB1-VDP-TNC | ANT-DB1-VDP-TNC |
| Product Name | VDP Series Tri-Band Antenna (with TNC connector) | Antennas | RF Antennas |
| Applications | Multi-band | ||
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 824.0 to 960.0 MHz | ||
| Secondary Frequency Ranges (Multi-band Only) | 1.71 - 1.99 GHz, 2.4 - 2.48 GHz |