Linx Technologies VDP Series Tri-Band Antenna (with RP-SMA connector) ANT-DB1-VDP-RPS

Description
VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VDP Series Tri-Band Antenna (with RP-SMA connector) - ANT-DB1-VDP-RPS - Linx Technologies
Merlin, OR, USA
VDP Series Tri-Band Antenna (with RP-SMA connector)
ANT-DB1-VDP-RPS
VDP Series Tri-Band Antenna (with RP-SMA connector) ANT-DB1-VDP-RPS
VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available

VDP Series Multi-Band Antennas

Stick-On Half-Wave Dipoles with Vertical Orientation

VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end.

  • Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications
  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: weatherized housing resists damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Vertical Tri-Band Ant. RPSMA Connector

Antennas Vertical Tri-Band Ant. RPSMA Connector

Buy Now
RF Antennas - ANT-DB1-VDP-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-VDP-RPS
RF Antennas ANT-DB1-VDP-RPS
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi RP-SMA Male Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-VDP-RPS ANT-DB1-VDP-RPS ANT-DB1-VDP-RPS
Product Name VDP Series Tri-Band Antenna (with RP-SMA connector) Antennas RF Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71 - 1.99 GHz, 2.4 - 2.48 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Multi-Band Antennas - 100794 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 3.5 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details