Linx Technologies Dual-Band Vehicle Roof Mount Antenna (with TNC connector) ANT-DB1-RMS-TNC

Description
RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available
Datasheet
Description
RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Vehicle Roof Mount Antenna (with TNC connector) - ANT-DB1-RMS-TNC - Linx Technologies
Merlin, OR, USA
Dual-Band Vehicle Roof Mount Antenna (with TNC connector)
ANT-DB1-RMS-TNC
Dual-Band Vehicle Roof Mount Antenna (with TNC connector) ANT-DB1-RMS-TNC
RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector. Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications Durable: weatherized jacket protect the antenna from shock and weather damage Positionable: cable lets you position the antenna for best performance Customizable: custom colors and connectors are available

RMS Series Dual-Band Antennas

The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle roof or trunk. Each antenna has a weatherized jacket that protects it from shock and weather damage. A 14.1-foot (4.3m) RG58 cable attaches the antenna to a TNC, SMA or FCC Part 15 compliant RP-SMA connector.

  • Versatile: dual bands at 860 – 960MHz and 1.71 – 1.88GHz work for many applications
  • Durable: weatherized jacket protect the antenna from shock and weather damage
  • Positionable: cable lets you position the antenna for best performance
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-DB1-RMS-TNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-RMS-TNC
RF Antennas ANT-DB1-RMS-TNC
892MHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -0.6dBi, 5.3dBi TNC Panel Mount

892MHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -0.6dBi, 5.3dBi TNC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Dual-Band Vehicle Roof Mount TNC

Antennas Dual-Band Vehicle Roof Mount TNC

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-RMS-TNC ANT-DB1-RMS-TNC ANT-DB1-RMS-TNC
Product Name Dual-Band Vehicle Roof Mount Antenna (with TNC connector) RF Antennas Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71-1.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Multi-Band Antennas - 2152416 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details