Linx Technologies RAF Series Dual-Band Antenna (with RP-SMA connector) ANT-DB1-RAF

Description
RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAF Series Dual-Band Antenna (with RP-SMA connector) - ANT-DB1-RAF - Linx Technologies
Merlin, OR, USA
RAF Series Dual-Band Antenna (with RP-SMA connector)
ANT-DB1-RAF
RAF Series Dual-Band Antenna (with RP-SMA connector) ANT-DB1-RAF
RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RAF Series Dual-Band Antennas

Connectorized Half-Wave Dipoles with Articulating Bases

The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-DB1-RAF
Product Name RAF Series Dual-Band Antenna (with RP-SMA connector)
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2483.0 MHz
Secondary Frequency Ranges (Multi-band Only) 5.15 - 5.825 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details