Linx Technologies RAF Series Dual-Band Antenna (with SMA connector) ANT-DB1-RAF-SMA

Description
RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAF Series Dual-Band Antenna (with SMA connector) - ANT-DB1-RAF-SMA - Linx Technologies
Merlin, OR, USA
RAF Series Dual-Band Antenna (with SMA connector)
ANT-DB1-RAF-SMA
RAF Series Dual-Band Antenna (with SMA connector) ANT-DB1-RAF-SMA
RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RAF Series Dual-Band Antennas

Connectorized Half-Wave Dipoles with Articulating Bases

The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RAF Series Dual-Band Antennas - ANT-DB1-RAF-SMA - Linx Technologies
Merlin, OR, USA
RAF Series Dual-Band Antennas
ANT-DB1-RAF-SMA
RAF Series Dual-Band Antennas ANT-DB1-RAF-SMA
The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: dual bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz work for many applications
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
Dual 5.8GHz Rf Antenna - 875-ANT-DB1-RAF-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.8GHz Rf Antenna
875-ANT-DB1-RAF-SMA
Dual 5.8GHz Rf Antenna 875-ANT-DB1-RAF-SMA
Antennas SMA Dual Band Tilt Swivel 2.4 & 5.8GHz Product overview: ANT-DB1-RAF-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 5.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-DB1-RAF-SMA can be used for catalog matching and distributor lookup.

Antennas SMA Dual Band Tilt Swivel 2.4 & 5.8GHz Product overview: ANT-DB1-RAF-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 5.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-DB1-RAF-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-DB1-RAF-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-RAF-SMA
RF Antennas ANT-DB1-RAF-SMA
2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi SMA Male Connector Mount

2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SMA Dual Band Tilt Swivel 2.4 & 5.8GHz

Antennas SMA Dual Band Tilt Swivel 2.4 & 5.8GHz

Buy Now

Technical Specifications

  Linx Technologies Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT-DB1-RAF-SMA ANT-DB1-RAF-SMA 875-ANT-DB1-RAF-SMA ANT-DB1-RAF-SMA ANT-DB1-RAF-SMA
Product Name RAF Series Dual-Band Antenna (with SMA connector) RAF Series Dual-Band Antennas Dual 5.8GHz Rf Antenna RF Antennas Antennas
Applications Multi-band RF Testing Bluetooth, Thread, Wi-Fi, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2483.0 MHz 2400.0 to 5825.0 MHz
Secondary Frequency Ranges (Multi-band Only) 5.15 - 5.825 GHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
3G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-WC6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers