Linx Technologies RF Antennas ANT-916-PMB

Description
916MHz Whip, Right Angle RF Antenna 902MHz ~ 928MHz Screw-Mount Panel Mount
Description
916MHz Whip, Right Angle RF Antenna 902MHz ~ 928MHz Screw-Mount Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-916-PMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-PMB
RF Antennas ANT-916-PMB
916MHz Whip, Right Angle RF Antenna 902MHz ~ 928MHz Screw-Mount Panel Mount

916MHz Whip, Right Angle RF Antenna 902MHz ~ 928MHz Screw-Mount Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-916-PMB
Product Name RF Antennas
Technology Type Whip; Whip, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers