Linx Technologies 916MHz RCS Series Antenna ANT-916-CW-RCS

Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz RCS Series Antenna - ANT-916-CW-RCS - Linx Technologies
Merlin, OR, USA
916MHz RCS Series Antenna
ANT-916-CW-RCS
916MHz RCS Series Antenna ANT-916-CW-RCS
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCS Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna from damage in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
916MH Rf Antenna - 875-ANT-916-CW-RCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916MH Rf Antenna
875-ANT-916-CW-RCS
916MH Rf Antenna 875-ANT-916-CW-RCS
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MH Product overview: ANT-916-CW-RCS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-RCS can be used for catalog matching and distributor lookup.

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MH Product overview: ANT-916-CW-RCS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-CW-RCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 916MHz

Buy Now Datasheet
RF Antennas - ANT-916-CW-RCS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-CW-RCS
RF Antennas ANT-916-CW-RCS
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 886MHz ~ 946MHz 3.3dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 886MHz ~ 946MHz 3.3dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-CW-RCS 875-ANT-916-CW-RCS ANT-916-CW-RCS ANT-916-CW-RCS
Product Name 916MHz RCS Series Antenna 916MH Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 886.0 to 946.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408066 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1880.0 to ? MHz
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers