Linx Technologies 868MHz RA Series Antenna ANT-868-PW-RA

Description
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet
Description
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz RA Series Antenna - ANT-868-PW-RA - Linx Technologies
Merlin, OR, USA
868MHz RA Series Antenna
ANT-868-PW-RA
868MHz RA Series Antenna ANT-868-PW-RA
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

RA Series Antennas

Permanent-Mount Quarter-Wave Monopoles with Articulating Bases

The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
868MHz Rf Antenna - 875-ANT-868-PW-RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-ANT-868-PW-RA
868MHz Rf Antenna 875-ANT-868-PW-RA
Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 868MHz Product overview: ANT-868-PW-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PW-RA can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 868MHz Product overview: ANT-868-PW-RA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PW-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-868-PW-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-PW-RA
RF Antennas ANT-868-PW-RA
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 780MHz ~ 960MHz 4dBi Screw-Mount Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 780MHz ~ 960MHz 4dBi Screw-Mount Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 868MHz

Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 868MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-PW-RA 875-ANT-868-PW-RA ANT-868-PW-RA ANT-868-PW-RA
Product Name 868MHz RA Series Antenna 868MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 780.0 to 960.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers
WiFi Antennas - 2237718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details