Linx Technologies 868 MHz Rf Antenna ANT-868-PML-UFL

Description
Antennas 1/2 Wave, 868 MHz u.fl, Swivel Product overview: ANT-868-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PML-UFL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 1/2 Wave, 868 MHz u.fl, Swivel Product overview: ANT-868-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PML-UFL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868 MHz Rf Antenna - 875-ANT-868-PML-UFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868 MHz Rf Antenna
875-ANT-868-PML-UFL
868 MHz Rf Antenna 875-ANT-868-PML-UFL
Antennas 1/2 Wave, 868 MHz u.fl, Swivel Product overview: ANT-868-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PML-UFL can be used for catalog matching and distributor lookup.

Antennas 1/2 Wave, 868 MHz u.fl, Swivel Product overview: ANT-868-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-PML-UFL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1/2 Wave, 868 MHz u.fl, Swivel

Antennas 1/2 Wave, 868 MHz u.fl, Swivel

Buy Now Datasheet
RF Antennas - ANT-868-PML-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-PML-UFL
RF Antennas ANT-868-PML-UFL
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 853MHz ~ 883MHz -2.0dBi U.FL (UMCC), IPEX MHF1 Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 853MHz ~ 883MHz -2.0dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT-868-PML-UFL ANT-868-PML-UFL ANT-868-PML-UFL
Product Name 868 MHz Rf Antenna Antennas RF Antennas
Applications RF Testing ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
IRNSS L5 Passive Ceramic Patch Antenna 15*15 - ET-IRL5-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers