Linx Technologies 868MHz RAH Series Antenna ANT-868-CW-RAH

Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz RAH Series Antenna - ANT-868-CW-RAH - Linx Technologies
Merlin, OR, USA
868MHz RAH Series Antenna
ANT-868-CW-RAH
868MHz RAH Series Antenna ANT-868-CW-RAH
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RAH Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
868MH Rf Antenna - 875-ANT-868-CW-RAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MH Rf Antenna
875-ANT-868-CW-RAH
868MH Rf Antenna 875-ANT-868-CW-RAH
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 868MH Product overview: ANT-868-CW-RAH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-CW-RAH can be used for catalog matching and distributor lookup.

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 868MH Product overview: ANT-868-CW-RAH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-CW-RAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 868MHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 868MHz

Buy Now Datasheet
RF Antennas - ANT-868-CW-RAH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-CW-RAH
RF Antennas ANT-868-CW-RAH
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 833MHz ~ 903MHz 0.6dBi RP-SMA Male Connector Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 833MHz ~ 903MHz 0.6dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-CW-RAH 875-ANT-868-CW-RAH ANT-868-CW-RAH ANT-868-CW-RAH
Product Name 868MHz RAH Series Antenna 868MH Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 833.0 to 903.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248675 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details