Linx Technologies 868/916MHz PMC Series Antenna ANT-868/916-PMC_

Description
PMC Series Dual-Band Antenna Permanent-Mount Quarter-Wave Monopole The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the antenna for best performance. A screw attaches the antenna to the PCB at a right angle. Versatile: single antenna covers unlicensed bands in the United States and European Union Adjustable: rotating base lets you optimize performance in your application Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Datasheet
Description
PMC Series Dual-Band Antenna Permanent-Mount Quarter-Wave Monopole The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the antenna for best performance. A screw attaches the antenna to the PCB at a right angle. Versatile: single antenna covers unlicensed bands in the United States and European Union Adjustable: rotating base lets you optimize performance in your application Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
868/916MHz PMC Series Antenna - ANT-868/916-PMC_ - Linx Technologies
Merlin, OR, USA
868/916MHz PMC Series Antenna
ANT-868/916-PMC_
868/916MHz PMC Series Antenna ANT-868/916-PMC_
PMC Series Dual-Band Antenna Permanent-Mount Quarter-Wave Monopole The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the antenna for best performance. A screw attaches the antenna to the PCB at a right angle. Versatile: single antenna covers unlicensed bands in the United States and European Union Adjustable: rotating base lets you optimize performance in your application Secure: permanently attaches to the board with a screw Customizable: custom colors are available

PMC Series Dual-Band Antenna

Permanent-Mount Quarter-Wave Monopole

The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the antenna for best performance. A screw attaches the antenna to the PCB at a right angle.

  • Versatile: single antenna covers unlicensed bands in the United States and European Union
  • Adjustable: rotating base lets you optimize performance in your application
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-868/916-PMC_
Product Name 868/916MHz PMC Series Antenna
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
Secondary Frequency Ranges (Multi-band Only) 926 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-LT5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers